The IXYX200N65B3 is a 650V IGBT designed for 10-30kHz switching applications in power inverters, motor drives, UPS, and SMPS. It is packaged in a PLUS247 case with a weight of 6g, featuring a maximum collector current of 200A at 110°C and a collector-emitter saturation voltage of 1.70V at 100A and 15V gate drive. The device has a square RBSOA, avalanche capability, and short-circuit endurance of 8μs at 150°C. Thermal resistance from junction to case is 0.096°C/W. It is rated for a maximum junction temperature of 175°C and a lead temperature of 260°C for 10 seconds during soldering.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX200N65B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |