Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX100N120B3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYX100N120B3 is a 1200V XPT IGBT in a PLUS247 package, designed for switching applications between 5 and 30 kHz. It has a continuous collector current rating of 100 A at 110°C and a peak collector current of 530 A at 25°C for 1 ms. The collector-emitter saturation voltage is 2.60 V at 100 A and 15 V gate-emitter voltage, increasing to 2.76 V at 150°C junction temperature. The device features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.15 °C/W. It is qualified for operation from -55°C to 175°C and meets international standard package requirements.

Datasheet Summary
Powered by GS/AI

The IXYX100N120B3 is a 1200V XPT IGBT in a PLUS247 package, designed for switching applications between 5 and 30 kHz. It has a continuous collector current rating of 100 A at 110°C and a peak collector current of 530 A at 25°C for 1 ms. The collector-emitter saturation voltage is 2.60 V at 100 A and 15 V gate-emitter voltage, increasing to 2.76 V at 150°C junction temperature. The device features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.15 °C/W. It is qualified for operation from -55°C to 175°C and meets international standard package requirements.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYX100N120B3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYX100N120B3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX100N120B3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
IGBTs - 8080221P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

Supplier's Site
IGBTs - 8080221 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080221
IGBTs 8080221
IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

Supplier's Site
IGBTs - 1684770 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684770
IGBTs 1684770
IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

IGBT N-Ch 1200V 100A XPT GenX3 PLUS247

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYX100N120B3 8080221P 8080221
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBTs IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data