The IXYH40N120B3 is a 1200V XPTTM IGBT optimized for 5-30 kHz switching in power inverters, UPS, and motor drives. It is packaged in a TO-247 AD case, measuring 21.46 mm in length and 6.15 mm in body width, and weighs 6 g. It has a continuous collector current rating of 40 A at 110°C and a peak pulse current of 200 A for 1 ms. Collector-emitter saturation voltage is 2.4 to 2.9 V at 40 A and 15 V gate drive, with a positive temperature coefficient. The maximum junction temperature is 175°C, with an avalanche energy rating of 400 mJ and junction-to-case thermal resistance of 0.26 °C/W. The device features square RBSOA, is avalanche rated, and conforms to international standard packaging.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N120B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |