The LSIC1MO170H0750 is a 1700 V, 750 mΩ N-channel silicon carbide MOSFET designed for high-frequency, high-efficiency applications such as solar inverters, switch mode power supplies, and motor drives. It is housed in a TO-268-2L package measuring 13.90 mm × 15.95 mm with a height of 18.90 mm. The device supports a continuous drain current of 4.4 A at 100 °C case temperature and a peak pulsed current of 11 A. Maximum junction temperature is 175 °C, with a thermal resistance from junction to case of 2.5 °C/W. It features ultra-low gate charge and output capacitance, true 2L package for enhanced creepage and clearance, and operates as a normally-off device. The MOSFET is RoHS compliant, lead-free, halogen-free, and meets MSL 1 rating. It complies with JEDEC TO-268AA outline except for the L dimension.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LSIC1MO170H0750 |
| Product Name | Enhancement Mode |
| MOSFET Operating Mode | Enhancement |