The IXYP30N120A4 is a 1200V, 30A continuous current IGBT in a TO-220 package, designed for high-power switching applications up to 5kHz. It features a maximum collector-emitter saturation voltage of 1.9V at 25°C and 150°C, a positive temperature coefficient of Vce(sat), and a thermal resistance from junction to case of 0.50°C/W. The device supports a peak collector current of 184A for 1ms and a clamp energy of 3.4mJ at 15V gate drive. It meets international standard packaging requirements and is qualified for use in power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, lamp ballasts, and inrush current protection circuits.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP30N120A4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |