The MG17225WB-BN4MM is a 1700V, 225A IGBT module with integrated free-wheeling diodes, designed for AC motor control, inverters, and renewable energy systems. It features an IGBT3 trench+field stop EMCON 3 chip and operates with a maximum junction temperature of 150°C and an operating temperature range of -40°C to 125°C. The module has a thermal resistance of 0.09 K/W per IGBT and 0.16 K/W per diode, with a recommended torque of 2.5 to 5 N·m for module-to-sink mounting and 3 to 5 N·m for electrode connections. It includes an NTC thermistor with 5 kΩ resistance at 25°C and a B constant of 3375 K. The device is packaged in a WB format, weighs 350 g, and is rated for 3500 V insulation. It complies with RoHS standards.
IGBT Modules 1700V 225A IGBT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG17225WB-BN4MM |
| Product Name | IGBT Modules |