The IXXH30N60C3 is a 600V IGBT designed for 20-60 kHz switching applications in power inverters, UPS, motor drives, and SMPS. It is packaged in a TO-247 case and weighs 6 g. The device has a continuous collector current rating of 30 A at 110°C and a peak collector current of 110 A for 1 ms. Its collector-emitter saturation voltage is 2.40 V at 24 A and 15 V gate-emitter voltage. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.55 °C/W. It features a square RBSOA, avalanche capability, and short circuit tolerance. The gate-emitter threshold voltage ranges from 3.5 V to 6.0 V, and the device has a total gate charge of 37 nC.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH30N60C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |