Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
The XPT⢠range of discrete IGBTs from IXYS feature Extreme-light Punch-Through thin wafer technology, resulting in reduced thermal resistance and lower energy losses. These devices offer fast switching times with low tail current, and are available in a variety of industry standard and proprietary packages.
High power density and low VCE(sat). Square Reverse Bias Safe Operating Areas (RBSOA) up to rated breakdown voltage. Short circuit capability for 10usec. Positive on-state voltage temperature coefficient. Optional co-packed Sonic-FRD⢠or HiPerFRED⢠diodes. International standard and proprietary high voltage packages
Maximum Continuous Collector Current = 200 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±20V
Maximum Power Dissipation = 1.25 kW
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 50kHz
Transistor Configuration = Single
The XPT⢠range of discrete IGBTs from IXYS feature Extreme-light Punch-Through thin wafer technology, resulting in reduced thermal resistance and lower energy losses. These devices offer fast switching times with low tail current, and are available in a variety of industry standard and proprietary packages.
High power density and low VCE(sat). Square Reverse Bias Safe Operating Areas (RBSOA) up to rated breakdown voltage. Short circuit capability for 10usec. Positive on-state voltage temperature coefficient. Optional co-packed Sonic-FRD⢠or HiPerFRED⢠diodes. International standard and proprietary high voltage packages
Maximum Continuous Collector Current = 200 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±20V
Maximum Power Dissipation = 1.25 kW
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 50kHz
Transistor Configuration = Single
Delivery on production packaging - Tube. This product is non-returnable.
The XPT⢠range of discrete IGBTs from IXYS feature Extreme-light Punch-Through thin wafer technology, resulting in reduced thermal resistance and lower energy losses. These devices offer fast switching times with low tail current, and are available in a variety of industry standard and proprietary packages.
High power density and low VCE(sat). Square Reverse Bias Safe Operating Areas (RBSOA) up to rated breakdown voltage. Short circuit capability for 10usec. Positive on-state voltage temperature coefficient. Optional co-packed Sonic-FRD⢠or HiPerFRED⢠diodes. International standard and proprietary high voltage packages
Maximum Continuous Collector Current = 200 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±20V
Maximum Power Dissipation = 1.25 kW
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 50kHz
Transistor Configuration = Single
IGBT, NPN, 1.2KV, 82A, TO-247AD; Continuous Collector Current:82A; Collector Emitter Saturation Voltage:3.2V; Power Dissipation:1.25kW; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
Littelfuse, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | IXYH82N120C3 | 8080290 | 77Y7625 |
Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | Igbt, Npn, 1.2Kv, 82A, To-247Ad; Continuous Collector Current Ixys Semiconductor | |
VCES | 1200 volts | ||
VCE(on) | 3.2 volts | ||
IC(max) | 200 amps | 200 amps | |
tf | 93 ns |