The IXYL40N250CV1 is a high-voltage insulated-gate bipolar transistor (IGBT) with an integrated fast recovery diode, designed for applications including UPS, motor drives, SMPS, PFC circuits, and high-frequency power inverters. It is packaged in an ISOPLUS i5-PakTM with an electrically isolated tab, weighing 8 g. The device has a collector-emitter breakdown voltage of 2500 V, a continuous collector current of 40 A at 110°C, and a peak collector current of 380 A. Its saturation voltage is 3.2 V to 4.0 V at 40 A and 15 V gate-emitter voltage. The thermal resistance from junction to case is 0.26 °C/W for the IGBT and 0.83 °C/W for the diode. The IGBT meets AEC-Q200 qualifications and features an isolated mounting surface with 4500 V electrical isolation. Switching times include a fall time of 134 ns and turn-on energy loss up to 14.7 mJ at 150°C.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYL40N250CV1 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 2500 volts |