Littelfuse, Inc. 40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages MMIX1F160N30T

Description
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
Request a Quote Datasheet
Description
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages - MMIX1F160N30T - Littelfuse, Inc.
Rosemont, IL, United States
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages
MMIX1F160N30T
40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages MMIX1F160N30T
Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability

Weighing only 8g, the SMPD package is much lighter (typically by 50%) than comparable conventional power modules, thereby enabling lower weight power systems. Due to its compact and ultra-low profile package, it is possible to use the same heat sink for multiple devices, saving PCB space. An added benefit of being smaller and lighter is that it provides better protection against vibrations and g-forces, especially if used in portable appliances, increasing the life expectancy and reliability of these devices. Configurations: Buck Boost Full-bridge Half-bridge Phase leg Single Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability

Supplier's Site Datasheet
Single FETs, MOSFETs - 1294-MMIX1F160N30T-CHP - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1294-MMIX1F160N30T-CHP
Single FETs, MOSFETs 1294-MMIX1F160N30T-CHP
MOSFET N-CH 300V 102A 24SMPD

MOSFET N-CH 300V 102A 24SMPD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transistors Transistors
Product Number MMIX1F160N30T 1294-MMIX1F160N30T-CHP
Product Name 40V - 1100V HiPerFETs and MOSFETs in Surface Mount Power Device (SMPD) Packages Single FETs, MOSFETs
Package Type SMPD 24-PowerSMD, 21 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric - 56P5506 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details