The IXXN200N60B3 is a 600V IGBT designed for 10-30kHz switching applications in power inverters, motor drives, UPS, and PFC circuits. It is packaged in an SOT-227B miniBLOC case, weighing 30 g, with an aluminum nitride isolation base. The device has a continuous collector current rating of 160 A at 110°C and a peak collector current of 1000 A for 1 ms. Its collector-emitter saturation voltage is 1.70 V at 100 A and 15 V gate drive, with a typical switching duration of 110 ns. The IGBT is avalanche rated, features a square RBSOA, and has a short-circuit capability of 10 µs. It meets isolation voltage ratings of 2500 V~ and 3000 V~ for 1 second. Thermal resistance from junction to case is 0.16 °C/W. The operating junction temperature range is -55 to 175 °C. The device complies with RoHS standards.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXN200N60B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |