The IXTX20N150 is an N-channel enhancement mode MOSFET rated for 1500 V drain-source voltage and 20 A continuous drain current, designed for high-voltage power supplies, capacitor discharge, and pulse circuits. It is housed in a PLUS247 package weighing 6 g, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 0.15 °C/W. The device features guaranteed forward bias safe operating area (FBSOA) at 75°C, an avalanche energy rating of 2.5 J, and a low on-state resistance of 1 Ω at 10 V gate-source voltage. The intrinsic body diode has a forward voltage of 1.5 V and a reverse recovery charge of 1.8 µC. The part is avalanche rated and supports fast switching with a maximum dv/dt of 5 V/ns.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Power Field-Effect Transistor, Product overview: IXTX20N150 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX20N150 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 1.5KV, 20A, PLUS247; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTX20N150 | 278-IXTX20N150 | 03AH1875 |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | MOSFET Transistor | Mosfet, N-Ch, 1.5Kv, 20A, Plus247; Channel Type Littelfuse |
| Polarity | N-Channel |