The IXYF30N170CV1 is a 1700 V XPT IGBT with an integrated fast recovery diode, packaged in an ISOPLUS i4-PakTM case with an isolated mounting tab. It has a continuous collector current rating of 20 A at 110°C and a peak collector current of 260 A. The device features a low saturation voltage of 3.5 V at 25°C and 4.6 V at 150°C, and a gate-emitter threshold voltage of 3.0 to 5.0 V. Thermal resistance from junction to case is 0.65 °C/W for the IGBT and 0.86 °C/W for the diode. It supports a maximum junction temperature of 175°C and offers 2500 V~ electrical isolation. The part meets UL 94 V-0 flammability requirements and is designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYF30N170CV1 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1700 volts |