The IXYN100N120C3H1 is a 1200V XPT IGBT in a SOT-227B (miniBLOC) package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 60 A at 110°C and a collector-emitter saturation voltage of 3.50 V at 100 A and 15 V gate drive. The device features a square RBSOA, a positive thermal coefficient of Vce(sat), and an integrated anti-parallel silicon diode with a forward voltage of 2.7 V at 60 A. Thermal resistance from junction to case is 0.18 °C/W. It is rated for operation from -55°C to 150°C, with an isolation voltage of 2500 V~ and avalanche capability. The package is an international standard with mounting torque of 1.5 Nm/lb.in.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
IGBT 1200V 134A XPT GenX3 Diode SOT227B
IGBT 1200V 134A XPT GenX3 Diode SOT227B
Insulated Gate Bipolar Transistor, 134A I(C), 1200V V(BR)CES, N-Channel, MINIBLOC-4 Product overview: IXYN100N120C3H1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 134A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 134A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYN100N120C3H1 can be used for catalog matching and distributor lookup.
IGBT, N-CH, 1.2KV, 134A, SOT-227B; Continuous Collector Current:134A; Collector Emitter Saturation Voltage:3.5V; Power Dissipation:690W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N120C3H1 | 8047619 | 279-IXYN100N120C3H1 | 02AC9854 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | IGBTs | N-Channel 134A 1200V IGBT Transistor | Igbt, N-Ch, 1.2Kv, 134A, Sot-227B; Continuous Collector Current Ixys Semiconductor |
| VCES | 1200 volts | |||
| VCE(on) | 3.5 volts | |||
| IC(max) | 140 amps | |||
| Package Type | SOT-227U | Sot-227b | TO-3 |