Littelfuse, Inc. Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 23.00mm L x 14.00mm W x 6.00mm H. Recommended for use with the 59140 and 59141 Flange/Flat Pack... | |
| AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59125 Flange/Flat Pack reed sensor. | |
| AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59135 Flange/Flat Pack reed sensor. | |
| AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59145 and 59150 Flange/Flat Pack... | |
| AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 40.17mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59105 Flange/Flat Pack reed sensor. | |
| AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for... | |
| AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 22.86mm L x 4.57mm W x 4.57mm H. Recommended for... | |
| AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.10mm diameter x 15.24mm length. Recommended for use with the 59010, 59020, and 59021 Firecracker reed sensors. | |
| AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.80mm diameter x 25.40mm length. Recommended for use with the 59022 Firecracker reed sensor. | |
| AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 25.40mm length. Recommended for use with the 59025 Firecracker reed sensor. | |
| AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 38.10mm length. Recommended for use with the 59030 Firecracker reed sensor. | |
| AlNiCo-5 magnet packaged into a cylindrical, stainless steel threaded barrel capsule with M8 x 1.25 pitch threads and overall length of 36.00mm. Recommended for use with the 59060 stainless steel... | |
| AlNiCo-5 magnet packaged into a cylindrical, threaded barrel capsule with 5/16" x 24 pitch threads and overall length of 38.10mm. Recommended for use with the 59065 Threaded Barrel reed sensor. | |
| AlNiCo-5 magnet packaged into a cylindrical, threaded barrel capsule with M8 x 1.25 pitch threads and overall length of 38.10mm. Recommended for use with the 59070 Threaded Barrel reed sensor. | |
| Ceramic-2 magnet packaged into a heavy duty, cylindrical, stainless steel threaded barrel capsule with M12 x 1.00 pitch threads and overall length of 46.00mm. Recommended for use with the 59075... | |
| Cylindrical Neodymium 35H grade magnet with overall dimensions of 6.35mm diameter x 6.35mm length. Recommended for use with the Firecracker and Threaded Barrel reed sensor families, as well as the... | |
| Cylindrical Neodymium 35SH grade magnet with overall dimensions of 4.40mm diameter x 6.00mm length. Recommended for use with the Firecracker and Threaded Barrel reed sensor families, as well as the... | |
| General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions 4.60mm diameter x 25.40mm length. Recommended for use with the Flange/Flat Pack and Firecracker reed sensor families. | |
| General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 3.00mm diameter x 15.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat pack Hall effect sensor... | |
| General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 4.00mm diameter x 20.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat Pack Hall effect sensor... | |
| General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 6.00mm diameter x 25.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat Pack Hall effect sensor... | |
| General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 12.70mm L x 1.60mm W x 1.60mm H. Recommended for use with the 59165, 59166, 59170 overmolded reed switches. | |
| General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 19.10mm L x 3.20mm W x 3.20mm H. Recommended for use with the Flange/Flat Pack reed sensor family. | |
| General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 25.40mm L x 4.80mm W x 4.80mm H. Recommended for use with the Flange/Flat Pack reed sensor family. | |
| General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 25.40mm L x 6.35mm W x 6.35mm H. Recommended for use with the Flange/Flat Pack reed sensor family. | |
| General purpose Ceramic-5 cylindrical actuator magnet with overall dimensions of 12.70mm diameter x 5.08mm length. Recommended for use with the Firecracker reed sensor family. | |
| Neodymium 35H grade magnet in a cylindrical capsule provided with retaining ribs, with overall dimensions of 10.70mm diameter x 31.00mm length. Recommended for use with the 59040 Firecracker reed sensor. | |
| Neodymium 35H grade magnet in a rectangular Flange/Flat Pack package with overall dimensions of 23.00mm L x 14.00mm W x 6.00mm H. Recommended for use with the 59140 and 59141... | |
| Rectangular Neodymium 35H grade magnet with overall dimensions of 19.05mm L x 3.18mm W x 3.18mm H. Recommended for use with the Flange/Flat Pack reed sensor family. | |
| Rectangular Neodymium 35H grade magnet with overall dimensions of 21.00mm L x 7.00mm W x 4.70mm H. Recommended for use with the Flange/Flat Pack reed sensor family and Flange/Flat Pack... | |
| Rectangular Neodymium 45H grade magnet with overall dimensions of 7.62mm L x 3.18mm W x 3.18mm H. Recommended for use with the Firecracker and Threaded Barrel reed sensor families, as... |