Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTX40P50P

Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote
Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IXTX40P50P is a P-channel enhancement mode power MOSFET rated for -500 V drain-source voltage and -40 A continuous drain current, designed for high-side switching, push-pull amplifiers, and DC choppers. It is packaged in a PLUS247 case, measuring 21.34 mm by 16.13 mm, with a thermal resistance from junction to case of 0.14°C/W. The device has a maximum on-state resistance of 230 mΩ at -10 V gate-source voltage and -20 A drain current, and is avalanche rated with an energy rating of 3.5 J. It features a fast intrinsic diode, low package inductance, and is rated for operation from -55°C to 150°C junction temperature. The gate-source voltage is limited to ±20 V continuous and ±30 V transient. The device is built using the PolarPTM process and meets international standard packaging requirements.

Datasheet Summary
Powered by GS/AI

IXTX40P50P is a P-channel enhancement mode power MOSFET rated for -500 V drain-source voltage and -40 A continuous drain current, designed for high-side switching, push-pull amplifiers, and DC choppers. It is packaged in a PLUS247 case, measuring 21.34 mm by 16.13 mm, with a thermal resistance from junction to case of 0.14°C/W. The device has a maximum on-state resistance of 230 mΩ at -10 V gate-source voltage and -20 A drain current, and is avalanche rated with an energy rating of 3.5 J. It features a fast intrinsic diode, low package inductance, and is rated for operation from -55°C to 150°C junction temperature. The gate-source voltage is limited to ±20 V continuous and ±30 V transient. The device is built using the PolarPTM process and meets international standard packaging requirements.

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTX40P50P - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTX40P50P
-100V to -600V P-Channel Power MOSFETs IXTX40P50P
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 500V 40A MOSFET Transistor
278-IXTX40P50P
N-Channel 500V 40A MOSFET Transistor 278-IXTX40P50P
Power MOSFET, 500V, 40A, N-Channel Product overview: IXTX40P50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX40P50P can be used for catalog matching and distributor lookup.

Power MOSFET, 500V, 40A, N-Channel Product overview: IXTX40P50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX40P50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 500V, 40A, Plus247; Channel Type Littelfuse - 03AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 500V, 40A, Plus247; Channel Type Littelfuse
03AH1883
Mosfet, P-Ch, 500V, 40A, Plus247; Channel Type Littelfuse 03AH1883
MOSFET, P-CH, 500V, 40A, PLUS247; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, P-CH, 500V, 40A, PLUS247; Channel Type:P Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTX40P50P 278-IXTX40P50P 03AH1883
Product Name -100V to -600V P-Channel Power MOSFETs N-Channel 500V 40A MOSFET Transistor Mosfet, P-Ch, 500V, 40A, Plus247; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data