The IXYP8N90C3 is a 900V XPT™ IGBT in a TO-220 package, designed for high-frequency switching applications such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 8A at 110°C and a peak pulse current of 48A. The device features a collector-emitter saturation voltage of 2.15V to 3.00V at 8A and 15V gate drive, with a positive thermal coefficient for Vce(sat). It supports safe operating areas up to the breakdown voltage and is avalanche rated. Thermal resistance is 0.50 °C/W from junction to case. The package is an international standard TO-220, with a maximum junction temperature of 175°C and soldering lead temperature limit of 260°C for 10 seconds. The device meets RoHS standards and is qualified for automotive applications under AEC-Q200. This part is part of the GenX3™ IGBT family optimized for low switching losses and low gate drive requirements.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP8N90C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |