The IXYN300N65A3 is a 650V XPT IGBT in a SOT-227B miniBLOC package, designed for high-power applications such as motor drives, UPS, and switching power supplies. It has a continuous collector current rating of 270A at 110°C and a peak pulse current capability of 1600A. The device features a maximum collector-emitter saturation voltage of 1.60V at 100A and 15V gate-emitter voltage, with a thermal resistance from junction to case of 0.10°C/W. It is rated for a junction temperature range of -55°C to 175°C, supports a 2500V~ isolation voltage, and has a square RBSOA up to its breakdown voltage. The package includes aluminum nitride isolation and is compliant with international standards for mounting and terminal torque. Avalanche and short-circuit capabilities are included.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN300N65A3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |