The IXYK200N65B3 is a 650V IGBT in a TO-264 package, designed for switching applications between 10 and 30 kHz. It has a continuous collector current rating of 200 A at 110°C and a collector-emitter saturation voltage of 1.70 V at 100 A and 15 V gate-emitter voltage. The device features a square reverse-bias safe operating area, avalanche capability, and short-circuit withstand time of 8 μs under clamped inductive load conditions. Thermal resistance from junction to case is 0.096 °C/W. The package is rated for operating junction temperatures from -55 °C to 175 °C and meets AEC-Q200 and RoHS standards.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK200N65B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |