The IXTX5N250 is an N-channel enhancement mode MOSFET rated for 2500 V drain-source breakdown voltage and 5 A continuous drain current, designed for high voltage power supplies, capacitor discharge, and pulse circuits. It is packaged in the PLUS247 case, measuring 20.80 to 21.34 mm in length and 15.75 to 16.13 mm in width, with a weight of 6 g. The device has a maximum on-state resistance of 8.8 Ω at 25°C and is guaranteed to operate within its forward bias safe operating area at 75°C. It features an avalanche-rated structure, a fast intrinsic diode, low package inductance, and a thermal resistance from junction to case of 0.15 °C/W. The gate-source voltage is limited to ±30 V continuous and ±40 V transient. The junction and storage temperature range is -55 to 150 °C.
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
N-Channel MOSFET, 250V, 5A Product overview: IXTX5N250 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX5N250 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTX5N250 | 278-IXTX5N250 |
| Product Name | 2500V - 4700V N-Channel Standard Power MOSFETs | N-Channel 250V 5A MOSFET Transistor |
| Polarity | N-Channel |