Littelfuse, Inc. Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Littelfuse L4CA Series Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution, and have a lower surface temperature. Separate voltage sensing... | |
| Littelfuse L4CA/C Series Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution, and have a lower surface temperature. Resistance range down... | |
| Littelfuse L4CL Series kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution and have a lower surface temperature. Tolerance down to... | |
| Littelfuse L4CL-A Series Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution, and have a lower surface temperature. Tolerance down to... | |
| Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication... | |
| Littelfuse WJC Series is a high-current metal foil jumper chip. Maximum resistance of 1 mΩ Maximum current of 40 A Epoxy substrate | |
| Littelfuse WJC-A Series is a high-current metal foil jumper chip with Kelvin sensing, low resistance, high power chip resistors exhibit excellent performance in resistance, noise performance, surface heat distribution and... | |
| Littelfuse WLTC Series low ohm current sense resistor is designed with long term stability in mind. This series is durable, excels at heat dissipation. The small package is optimal for... | |
| Littelfuse WLTM Series low ohm current sense resistor is designed with long term stability in mind. This series is durable, excels at heat dissipation. The small package is optimal for... | |
| Littelfuse WPA/B/C Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up... | |
| Littelfuse WPB-A/WPC-A Series is low Ohm current sense resistor, designed with long stability, durability, excels at heat dissipation. It is a metal plate construction with low profile. Power rating up... | |
| Littelfuse WSTC Series low ohm current sense resistor is designed with long term stability in mind. This series is durable, excels at heat dissipation. The small package is optimal for... | |
| SE-MRE-600 is a moisture-resistant enclosure kit specifically designed for the ER-600VC and ER-1000HV sensing resistors. This enclosure protects the connection terminals from snow and rain in outdoor applications. The dimensions... |
| Next >> |