The IXYH100N65C5 is a 650 V, 100 A Gen5 XPT™ IGBT in a TO-247-3L package, designed for 20-50 kHz switching applications such as power inverters, PFC circuits, and motor drives. It has a collector-emitter saturation voltage of 1.68 V at 75 A and 15 V gate-emitter voltage, a total gate charge of 313 nC, and a junction-to-case thermal resistance of 0.18 °C/W. The device supports a maximum junction temperature of 175 °C and meets the IEC 60286-3 standard for soldering. Its reverse-biased safe operating area is square, and it exhibits a positive temperature coefficient for collector-emitter saturation voltage, enabling parallel operation.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities.These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH100N65C5 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |