IGBT MOD 1200V 75A 260W
IGBT Modules 1200V 50A IGBT
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG1250W-XBN2MM | MG1250W-XBN2MM |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Packing Method | Bulk; Bulk |