Littelfuse, Inc. Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH110N65C4

Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Datasheet
Description
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs - IXXH110N65C4 - Littelfuse, Inc.
Rosemont, IL, United States
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
IXXH110N65C4
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXXH110N65C4
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter voltage temperature coefficient which enables designers to use multiple devices in parallel to meet high current requirements and low gate charges which help reduce gate drive requirements and switching losses. Advantages: Hard-switching capabilities High power densities Sonic Diodes with temperature stability of diode forward voltage VF Low gate drive requirements Low Vcesat, low Eon/Eoff Optimized for medium and high switching frequencies 10kHz up to 60kHz High surge current capability and short circuit capability Square Reverse Bias Safe Operating Areas (RBSOA) Positive thermal coefficient of Vcesat

Supplier's Site Datasheet
Transistor, Igbt, 650V, 235A, To-247Ad Rohs Compliant Ixys Semiconductor - 71AH4599 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 235A, To-247Ad Rohs Compliant Ixys Semiconductor
71AH4599
Transistor, Igbt, 650V, 235A, To-247Ad Rohs Compliant Ixys Semiconductor 71AH4599
TRANSISTOR, IGBT, 650V, 235A, TO-247AD ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 235A, TO-247AD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH110N65C4 71AH4599
Product Name Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs Transistor, Igbt, 650V, 235A, To-247Ad Rohs Compliant Ixys Semiconductor
VCES 650 volts
Unlock Full Specs
to access all available technical data