The LGD8201ATI is a 400 V, 20 A N-channel ignition IGBT designed for high-voltage, high-current switching in applications such as ignition and direct fuel injection. It is packaged in a DPAK format with dimensions ranging from 5.97 to 6.22 mm in length, 6.35 to 6.73 mm in width, and 9.40 to 10.41 mm in height. The device features integrated ESD protection, a low threshold voltage for direct logic-level interfacing, and a continuous collector current rating of 20 A with a pulsed capability of 50 A. It is AEC-Q101 qualified, has a maximum junction temperature of 175 °C, and a thermal resistance from junction to case of 1.2 °C/W. The gate-emitter voltage is rated at ±15 V.
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint for Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Intergrated ESD Diode Protection Low Threshold Voltage for Interfacing Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE) Pb-Free Package is Avialable
IGBT 440V 20A 125W DPAK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | LGD8201ATI | 18-LGD8201ATITR-ND | LGD8201ATI |
| Product Name | Ignition IGBT, N-Channel, 20 A, 400 V | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.3 volts |