The IXYH40N90C3 is a 900V XPT IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 40 A at 110°C and a peak current of 200 A for 1 ms. The gate-emitter voltage is rated at ±20 V continuous and ±30 V transient. The device features a positive thermal coefficient of Vce(sat), square RBSOA, and low gate drive requirements. Thermal resistance is 0.25 °C/W from junction to case. It operates from -55°C to 175°C junction temperature and meets RoHS standards. The package is an international standard TO-247 AD with a weight of 6 g and mounting torque of 1.13 Nm.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N90C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |