The IXTU4N70X2 is an N-channel enhancement mode MOSFET rated for 700 V drain-source voltage and 4 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-251 case with a weight of 0.40 g, featuring a low on-state resistance of 850 mΩ at 25°C and avalanche capability. The device supports a maximum junction temperature of 150°C and has a thermal resistance junction-to-case of 1.56 °C/W. It meets international standard package dimensions and exhibits low package inductance.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Trans MOSFET N-CH 700V 4A Product overview: IXTU4N70X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTU4N70X2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTU4N70X2 | 278-IXTU4N70X2 |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | 700V 4A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-252 (DPAK); TO-251SL | |
| MOSFET Operating Mode | Enhancement |