Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX140N90C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Datasheet
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYX140N90C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYX140N90C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX140N90C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
Igbt, 900V, 310A, 175Deg C, 1.63Kw; Continuous Collector Current Littelfuse - 03AH2127 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 900V, 310A, 175Deg C, 1.63Kw; Continuous Collector Current Littelfuse
03AH2127
Igbt, 900V, 310A, 175Deg C, 1.63Kw; Continuous Collector Current Littelfuse 03AH2127
IGBT, 900V, 310A, 175DEG C, 1.63KW; Continuous Collector Current:310A; Collector Emitter Saturation Voltage:2.15V; Power Dissipation:1.63kW; Collector Emitter Voltage Max:900V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, 900V, 310A, 175DEG C, 1.63KW; Continuous Collector Current:310A; Collector Emitter Saturation Voltage:2.15V; Power Dissipation:1.63kW; Collector Emitter Voltage Max:900V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYX140N90C3 03AH2127
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs Igbt, 900V, 310A, 175Deg C, 1.63Kw; Continuous Collector Current Littelfuse
VCES 900 volts
VCE(on) 2.7 volts
IC(max) 310 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 20563721 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - FGI3040G2_F085 - 871765-FGI3040G2_F085 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBTs - 2074953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 100 amps
Package Type Module
View Details