The IXXK300N60C3 is a 600V IGBT in a TO-264 package, designed for 20-60kHz switching applications such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 300A at 110°C and a peak pulse current of 1075A at 25°C. The device features a collector-emitter saturation voltage of 1.5V to 2.0V at 100A and 15V gate drive, and a short-circuit withstand time of 10μs. It is avalanche rated, has a square RBSOA, and supports a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.065°C/W. The device meets RoHS standards and is housed in an international standard package.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXK300N60C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |