Littelfuse, Inc. Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| 10A at 12V DC Down: Off, Up: On Ball handle Nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits... | |
| 10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits... | |
| 10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels... | |
| 10A at 12V DC On-Off SPST toggle switch Up On, Down Off Standard length chrome plated brass handle (actuator) Chrome-plated brass facenut and mounting stem Mounting stem is 15/32”-32 thread,... | |
| 10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32... | |
| 10A at 12V DC SPST Down: Off, Up: On Ball type chrome plated brass handle, facenut and mounting stem Ball handle: 3/8" (9.52mm) long Silver contacts Mounting stem has 15/32"... | |
| 25A Standard Heavy Duty Toggle Switches | |
| Black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at... | |
| Bushing mount toggle switches | |
| Durable silicone rubber bonded to a standard 15/32" -32 thread nickel plated brass hex nut When the nut is tightened to the stem of a toggle switch, the rubber forms... | |
| Independent illumination switches can be wired for dependent operation. Tip of handle is illuminated red in the On position, clear in the Off position. Tip of handle is illuminatedRed in... | |
| Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part... | |
| Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our... | |
| Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle... | |
| Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional... | |
| Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is... | |
| On-Off SPST toggle switch. Up On, Down Off. Chrome plated brass ball handle (actuator). Chrome-plated brass facenut and mounting stem. Mounting stem is 15/32”-32 thread, 15/32” long (11.9mm)., and fits... | |
| Reversing (polarity) switch for changing direction of permanent magnet electrical motors. Silver contacts15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway... | |
| Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle,... | |
| Silver contacts. 15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick. Nickel-plated brass handle: standard .687" (17.5mm) or long 1.5" (38.1mm). Brass blade... | |
| Silver contacts.15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick.Nickel-plated brass handle: long 1.5" (38.1mm).Brass blade terminals. Six blade terminals.Black phenolic housing with... | |
| Specialized Toggle | |
| SPST (On)-Off momentary rocker switch Standard black nylon handle, 11/16" (17.5mm) long. Silver contacts. Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick. Includes... | |
| SPST illuminated handle.11/16" (17.5mm) long.Up: On/Red, Down: Off/White.Four blade terminal, .250" bladeO-ring seal in bushing.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes... | |
| SPST On-Off Toggle SwitchSilver contacts.15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick.Includes mounting hardware: black knurled facenut, hexnut.Keyway is in the down position.1" (25.4mm) handle, black... | |
| SPST On-Off toggle SwitchStandard black nylon handle, 11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut... | |
| Standard black nylon handle11/16" (17.5mm) long.Silver contacts.Mounting stem 15/32" -32 thread, 15/32" (11.9mm) long, fits panels up to 1/8" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at... | |
| Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits... | |
| Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093"... | |
| Terminals are arranged to match OEM wiring connectors.59024-00 series available with or without brackets.Silver contacts.Black phenolic switch housing with metal cap.15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm)... | |
| Terminals are arranged to match OEM wiring connectors.Without brackets.Silver contacts.Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or... | |
| This product is not recommended for new designs Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and... | |
| This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing... | |
| This product is not recommended for new designs SPST On-Off rocker SwitchStandard black nylon handle, 11/16"" (17.5mm) long.Silver contacts.Mounting stem 15/32"" -32 thread, 15/32"" (11.9mm) long, fits panels up to... | |
| This product is not recommended for new designs | |
| This product is not recommended for new designsLittelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended... | |
| This product is not recommended for new designsLittelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended... | |
| This product is not recommended for new designsLittelfuse’s accessories protect both the physical integrity and the performance of our wide portfolio of toggle switches. For example, 81264-01 is a black... | |
| This product is not recommended for new designsSilver contacts, 15/32"" -32 thread mounting stem. Fits panels up to 1/4"" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is... | |
| This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on... | |
| Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm)... | |
| Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm)... | |
| Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle,... | |
| Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle,... | |
| Up: Mom On, Center: Off. Two screw terminals. This universal switch can also be used to control day signaling lamps. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting... | |
| Up: Mom S-S, Center: Open, Down: Off M-M. Four screw terminals. This universal switch is primarily used to control magneto ignition. Universal application. Diecast housing. For stem- or bracket-mounting. 15/32"... | |
| Up: On, Center: Off. Terminals are arranged to match OEM wiring connectors. 59024-00 series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32... |