Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH20N120C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH20N120C3 is a 1200V IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It handles a continuous collector current of 20 A at 110°C and a peak pulse current of 96 A. The collector-emitter saturation voltage is 3.4 V at 20 A and 15 V gate drive, rising to 4.0 V at 150°C junction temperature. It has a thermal resistance of 0.21 °C/W from junction to case. The device features a square RBSOA, positive thermal coefficient of Vce(sat), and is rated for avalanche operation. It meets international standard package dimensions and is suitable for use in motor drives, UPS, SMPS, and PFC circuits.

Datasheet Summary
Powered by GS/AI

The IXYH20N120C3 is a 1200V IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It handles a continuous collector current of 20 A at 110°C and a peak pulse current of 96 A. The collector-emitter saturation voltage is 3.4 V at 20 A and 15 V gate drive, rising to 4.0 V at 150°C junction temperature. It has a thermal resistance of 0.21 °C/W from junction to case. The device features a square RBSOA, positive thermal coefficient of Vce(sat), and is rated for avalanche operation. It meets international standard package dimensions and is suitable for use in motor drives, UPS, SMPS, and PFC circuits.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYH20N120C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYH20N120C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH20N120C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
IGBT Transistor - 279-IXYH20N120C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IGBT Transistor
279-IXYH20N120C3
IGBT Transistor 279-IXYH20N120C3
Insulated Gate Bipolar Transistor, Product overview: IXYH20N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH20N120C3 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXYH20N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH20N120C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8080265 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080265
IGBTs 8080265
IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 8080265P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 1684777 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684777
IGBTs 1684777
IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

IGBT N-Ch 1200V 20A XPT GenX3 TO247AD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYH20N120C3 279-IXYH20N120C3 8080265 8080265P
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBT Transistor IGBTs IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data