The LSIC1MO120E0080 is a 1200 V, 80 mOhm N-channel silicon carbide enhancement-mode MOSFET in a TO-247-3L package, optimized for high-frequency, high-efficiency applications such as solar inverters, switch-mode power supplies, and motor drives. It has a continuous drain current of 25 A at 100 °C and a maximum power dissipation of 214 W at 25 °C case temperature. The device exhibits extremely low gate charge (92 nC), low output capacitance (82 pF), and normally-off operation at all temperatures. Maximum junction temperature is 175 °C with a maximum thermal resistance from junction to case of 0.7 °C/W. Package dimensions conform to TO-247-3L standards with a body measurement of 20.800 to 21.463 mm in length and 15.494 to 16.256 mm in width.
Littelfuse Silicon Carbide (SiC) MOSFET LSIC1MO120E0080 1200 V come in ratings of 1200 V, 80 mOhm in a TO-247-3L package. Optimized for high frequency, high-efficiency applications Extremely low gate charge and output capacitance Low gate resistance for high-frequency switching Normally-off operation at all temperatures Ultra-low on-resistance
Win Source Part Number: 1278258-LSIC1MO120E0
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 20A, 20V
Vgs(th) (Max) @ Id: 4V @ 10mA
Power Dissipation (Max): 179W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1825 pF @ 800 V
Vgs (Max): +22V, -6V
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Littelfuse Inc.
Other Names: -LSIC1MO120E0080,F10
Drive Voltage (Max Rds On, Min Rds On): 20V
N-Channel 1200V 39A (Tc) 179W (Tc) Through Hole TO-247AD
SICFET N-CH 1200V 39A TO247-3
MOSFET, N-CH, 1.2KV, 39A, 150DEG C, 179W ROHS COMPLIANT: YES
SICFET N-CH 1200V 39A TO247-3
MOSFET SIC 1200V 39A TO247-3
MOSFET 1200V 80mOhm SiC MOSFET
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LSIC1MO120E0080 | 1278258-LSIC1MO120E0080 | F10335-ND | LSIC1MO120E0080 | 54AH3104 | LSIC1MO120E0080 | 461-LSIC1MO120E0080 | LSIC1MO120E0080 |
| Product Name | Enhancement Mode | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 1.2Kv, 39A, 150Deg C, 179W Rohs Compliant Littelfuse | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET SIC 1200V 39A TO247-3 | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 1200 volts | 1200 volts | ||||||
| IDSS | 39000 milliamps | 39000 milliamps | ||||||
| TJ | 175 C (347 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |