The IXYT40N120A4HV is a 1200V XPT Trench IGBT designed for high-power inverter, UPS, motor drive, and PFC applications. It is packaged in a TO-268HV case with a weight of 4 g. The device has a continuous collector current rating of 40 A at 110°C and a peak collector current of 275 A at 25°C. Its collector-emitter saturation voltage is 1.56 V typ at 32 A and 15 V gate-emitter voltage, rising to 1.80 V at 150°C junction temperature. The thermal resistance from junction to case is 0.25 °C/W. It features a positive thermal coefficient of Vce(sat), enabling parallel operation, and low gate charge requirements. Switching times are 220 ns typ for fall time under clamped inductive load conditions. The device complies with international standard packaging and is rated for operation from -55 to +175 °C junction temperature.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYT40N120A4HV |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |