Littelfuse, Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! | |
| The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V. | |
| Thyristors and Diodes in various packages made for main rectification in half and full controlled 1 phase bridge configurations for DC motor control. |