The MIXA40WB1200TED is a three-phase brake, rectifier, and inverter module in an E2-Pack package with an insulated copper base plate and soldering pins for PCB mounting. It contains six 1200 V IGBTs rated at 60 A, two 1200 V brake IGBTs rated at 28 A, and a 1600 V rectifier bridge rated for 105 A DC output. IGBT saturation voltage is 1.8-2.1 V, with a short-circuit withstand time of 10 µs and gate charge up to 106 nC. Diodes have a forward voltage of 1.95-2.9 V and reverse recovery time up to 350 ns. Thermal resistance is 0.64 K/W for inverter IGBTs and 1.26 K/W for the brake IGBT. A 5 kΩ NTC sensor at 25°C is included. Operating temperature range is -40°C to 125°C, with a max virtual junction temperature of 150°C. Isolation voltage is 2500 V~.
The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes.
Trans IGBT Module N-CH 1200V 60A 195W 24-Pin E2-Pack Box Product overview: MIXA40WB1200TED from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 195W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 60A, 195W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MIXA40WB1200TED can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA40WB1200TED | 297-MIXA40WB1200TED |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Converter + Brake + Inverter - Series: Converter Brake Inverter XPT IGBT - MIXA40WB1200TED | 1200V 60A 195W IGBT Transistor |
| VCES | 1200 volts |