The IXYH100N65B3 is a 650V IGBT designed for 10-30 kHz switching applications in power inverters, UPS, motor drives, and SMPS. It is packaged in a TO-247 case with a weight of 6 g and a maximum lead temperature for soldering of 300°C. The device has a continuous collector current rating of 100 A at 110°C, a peak collector current of 460 A for 1 ms, and a collector-emitter saturation voltage of 1.85 V at 70 A and 15 V gate drive. It features a square RBSOA, avalanche capability, short-circuit tolerance, and an optimal thermal resistance from junction to case of 0.18°C/W. The IGBT is rated for junction temperatures from -55°C to 175°C and meets international standard package requirements. It is avalanche rated and optimized for low gate drive requirements and high power density.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH100N65B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |