The IXYP30N65C3 is a 650V IGBT designed for 20-60kHz switching applications in power inverters, motor drives, UPS, and PFC circuits. It is available in TO-220 and TO-247 packages, with a weight of 3g and 6g respectively. The device has a continuous collector current rating of 30A at 110°C and a peak pulse current of 118A at 25°C. Its collector-emitter saturation voltage is 2.35V typ at 30A and 15V gate drive, increasing to 2.58V at 150°C. The IGBT features a square RBSOA, avalanche ruggedness, and short-circuit capability with a peak junction temperature of 175°C. Thermal resistance from junction to case is 0.55°C/W for TO-220 and 0.21°C/W for TO-247. It meets international standard package requirements and is optimized for low gate drive requirements and high power density.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP30N65C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |