The IXYH20N65B3 is a 650V IGBT in a TO-247AD package, designed for 5-30kHz switching applications such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 20A at 110°C and a peak pulse current of 108A at 25°C. The collector-emitter saturation voltage is 2.10V at 20A and 15V gate drive. It features a square RBSOA, avalanche capability, and short circuit withstand time of 5μs. Thermal resistance from junction to case is 0.21°C/W. Operating junction temperature ranges from -55°C to 175°C.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH20N65B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |