The IXYL60N450 is a 4500V XPT™ IGBT designed for high-voltage switch-mode and resonant-mode power supplies, UPS, laser generators, and capacitor discharge circuits. It is packaged in an ISOPLUS i5-PakTM with an electrically isolated tab providing 4000V AC isolation. The device has a continuous collector current rating of 38A at 110°C and a peak collector current of 680A for 1ms. Its collector-emitter saturation voltage is 2.64V to 3.30V at 60A and 15V gate drive, with a maximum junction temperature of 150°C and a junction-to-case thermal resistance of 0.30 °C/W. The package supports a maximum lead temperature of 300°C for soldering and weighs 8g. The part meets UL 94 V-0 flammability standards and is RoHS compliant.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
TRANS, IGBT, 4.5KV, 90A, ISOPLUS I5-PAK; Continuous Collector Current:90A; Collector Emitter Saturation Voltage:2.64V; Power Dissipation:417W; Collector Emitter Voltage Max:4.5kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYL60N450 | 03AH2079 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | Trans, Igbt, 4.5Kv, 90A, Isoplus I5-Pak; Continuous Collector Current Littelfuse |
| VCES | 4500 volts | |
| VCE(on) | 3.3 volts | |
| IC(max) | 90 amps |