The IXYH20N65C3 is a 650V IGBT in a TO-247 AD package, designed for 20-60 kHz switching applications. It has a continuous collector current rating of 20 A at 110°C and a peak collector current of 105 A for 1 ms. The device features a square reverse-bias safe operating area, avalanche capability, and short-circuit endurance of 10 μs. The collector-emitter saturation voltage is 2.50 V at 20 A and 15 V gate drive, with a thermal resistance from junction to case of 0.21 °C/W. It operates from -55 °C to 175 °C, meets IEEE 802.3at, IEC 60286-3, RoHS, and UL 94 V-0 standards, and weighs 6.0 g.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH20N65C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |