Littelfuse, Inc. Datasheets for Foot Switches
Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more
| Product Name | Notes |
|---|---|
| 12A at 12V DC.Through-floorboar d mounting.Depress to On, spring return to Off.Two switches are needed for left and right turn signals.7/8" (22.2mm) diameter stem.Three 1/4" -20 tapped mounting holes, 3/4"... | |
| Fits Cole Hersee switch 7762. Trucks: Autocar 68-80, Chevrolet 61-86, GMC 69-86, International 61-80, Freightliner 63-67, 72-80, Kenworth 65-67, 72-74, 77-80. | |
| Littelfuse Foot Operated Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. These switches are designed... | |
| OBSOLETE: 9/7/18 Littelfuse Foot Operated Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. These switches... | |
| SPDT On - On. Depress-release for low beam, depress-release for high beam. Corrosion-resistant diecast metal housings, moisture-repellent insulators. 7/8" (22.2mm) diameter stem. Three 1/4" -20 tapped mounting holes, 3/4" and... | |
| SPDT On - On. Depress-release for low beam, depress-release for high beam. Corrosion-resistant diecast metal housings, moisture-repellent insulators.Two 9/32" (7.1mm) diameter mounting holes,1 3/4" (44.4mm) on centers. Three blade terminals. | |
| The 7785-01 is a Foot-Operated Turn Switch with through-floorboard mounting, Momentary, Single Pull/Double Throw (SPDT), Depress to On, Spring return to Off Turn Signal Switch.Two switches are needed for left... | |
| This product is not recommended for new designs | |
| This product is not recommended for new designsLittelfuse Foot Operated Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and... | |
| This product is not recommended for new designsOff-On, normally Off. Depress to On, spring return to Off. Two stud terminals, 5/16 -24 thread with hexnuts and lockwashers. Plunger is 1.83... | |
| thru floorboard mount. SPDT On - On. Depress-release for low beam, depress-release for high beam. Corrosion-resistant diecast metal housings, moisture-repellent insulators. 27/32" (21.4mm) diameter stem. Three 1/4" -20 tapped mounting... | |
| Thru-floorboard mount. SPDT On - On. Depress-release for low beam, depress-release for high beam. Corrosion-resistant diecast metal housings, moisture-repellent insulators. 7/8" (22.2mm) diameter stem. Two 1/4" -20 tapped mounting holes,... | |
| Thru-floorboard mounting. SPDT On - On. Depress-release for low beam, depress-release for high beam. Corrosion-resistant diecast metal housings, moisture-repellent insulators.1 1/16" (27.0mm) diameter stem. Three 1/4" -20 tapped mounting holes,... |