The MIXA150W1200TEH is a six-pack IGBT module with integrated diodes for three-phase inverter applications. It features an insulated copper base plate and soldering pins in an E3-Pack outline. Each IGBT is rated for 1200 V collector-emitter voltage and 220 A continuous current at 25°C, with a saturation voltage of 1.8 V at 150 A and 25°C. The IGBTs are short-circuit rated for 10 µs and have a total gate charge of 470 nC. The integrated diodes have a 1200 V repetitive reverse voltage and 190 A forward current at 25°C. A built-in NTC thermistor provides temperature sensing with 5.0 kΩ resistance at 25°C. Thermal resistance is 0.18 K/W for IGBTs and 0.28 K/W for diodes. The operating junction temperature range is -40°C to 125°C, with a maximum virtual junction temperature of 150°C. Isolation voltage is 3 kV, and the module weighs 300 g.
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA150W1200TEH
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA150W1200TEH |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA150W1200TEH |
| VCES | 1200 volts |