The MIXA30W1200TED is a six-pack IGBT module with integrated diodes for three-phase inverter applications, featuring a 1200 V collector-emitter voltage rating and 43 A continuous collector current at 25°C. It uses XPT technology for low on-state voltage and short-circuit capability of 10 µs, with a thermal resistance junction-to-case of 0.84 K/W per IGBT and 1.2 K/W per diode. The module includes an NTC temperature sensor with 5 kΩ resistance at 25°C and a B constant of 3375 K. It is housed in an E2-Pack case with an insulated copper baseplate and soldering pins for PCB mounting, measuring 107.5 mm in length, 75.7 mm in width, and 20.61 mm in height. The operating junction temperature range is -40°C to 125°C, with a maximum virtual junction temperature of 150°C and an isolation voltage of 2500 V~.
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA30W1200TED
Trans IGBT Module N-CH 1200V 43A 150W 28-Pin E2-Pack Box Product overview: MIXA30W1200TED from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A, 150W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 43A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MIXA30W1200TED can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA30W1200TED | 297-MIXA30W1200TED |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA30W1200TED | 1200V 43A 150W IGBT Transistor |
| VCES | 1200 volts |