The IXYA20N120B4HV is a 1200V, 20A IGBT in a TO-263HV package, optimized for switching applications from 5 to 30 kHz. It features a maximum collector-emitter voltage of 1200 V, a continuous collector current of 20 A at 110°C, and a saturation voltage of 2.10 V at 20 A and 15 V gate drive. Thermal resistance from junction to case is 0.40 °C/W. The device has a positive thermal coefficient of Vce(sat), supports clamped inductive switching with a single-shot safe operating area of 40 A, and holds international standard package compliance.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYA20N120B4HV |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |