The IXXH75N60C3 is a 600V IGBT designed for 20-60 kHz switching applications such as power inverters, motor drives, and UPS systems. It is packaged in a TO-247 AD case, measuring 21.46 mm in length and 16.26 mm in width. The device has a continuous collector current rating of 75 A at 110°C and a pulse collector current capability of 300 A at 25°C for 1 ms. The collector-emitter saturation voltage is 1.85 V to 2.30 V at 60 A and 15 V gate drive. It features a square RBSOA, avalanche capability, and short circuit tolerance with a 10 μs duration at 60 A and 360 V. With a thermal resistance of 0.20 °C/W from junction to case, it supports a maximum junction temperature of 175°C. The package is mounted with a torque of 1.13 Nm (10 lb.in.).
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH75N60C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |