Littelfuse, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3
Product Name Notes
BZ1
COM
201-100-SLD is a single-channel, seal-leak detector with input voltage ac of 110–120 nominal and sensitivity at 4.7 k–100 kΩ.
460-15-100-SLD is a single-channel, seal-leak detector with input voltage ac of 110–120 nominal and sensitivity at 4.7 k–100 kΩ.
777-LR-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 1–2 A (looped conductors required); 2.1–9.0 A...
777-MLR-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 0.5–5 A (looped conductors required); 5–21 A...
Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range...
ALT-100-1-SW is an alternating relay with input voltage ac of 95–120 nominal and a debounce time delay (s) of 1.
ALT-100-3-SW is an alternating relay with input voltage ac of 95–120 nominal and a debounce time delay (s) of 5.
ALT-200-3-SW is an alternating relay with input voltage ac of 190–240 nominal and a debounce time delay (s) of 5.
Bidirectional normally open output
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812) features a 225 A continuous current rating and an insulated 12 V coil with...
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01) features a 225 A continuous current rating and an insulated 12 V coil with...
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01-BX) features a 225 A continuous current rating and an insulated 12 V coil with...
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-BX) features a 225 A continuous current rating and an insulated 12 V coil with...
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01) features a 225 A continuous current rating and an insulated 24 V coil with...
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01-BX) features a 225 A continuous current rating and an insulated 24 V coil with...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10) features a 12 V insulated coil and...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24512-10-BX) features a 12 V insulated coil and...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612) features a 12 V insulated coil and...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24612-10) features a 12V insulated coil and two...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10) features a 24 V insulated coil with...
Ideal for starting small engines in vehicles like lawn tractors, golf carts, and sweepers, this Plastic-Body Continuous-Duty SPST Series Starter Solenoid Relay (24624-10-BX) features a 24 V insulated coil with...
Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452) can also be used...
Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452-BX) can also be used...
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC...
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation...
Optically isolated solid state power relays (MOSFET-based). Power SOIC Packages: New, low-profile SOIC package, high-current power relays, enhanced I/O isolationInput to Output Isolation up to 5000VRMS . For power applications...
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This...
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models...
Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches,...
Remotely operated disconnect for high-amp circuits Eliminates cost of routing heavy gauge cables to user accessible mechanical disconnect switches Bi-stable mechanism draws no current in the ON or OFF states...
The 102A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-400VAC, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage setpoint and the voltage monitor...
The 102A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-600VAC, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage setpoint and the voltage monitor...
The 111-Insider-P provides single-phase protection for submersible pumps with an input voltage of 115 V ac and input load range from ⅓–½ hp. Its output load rating is ½ hp...
The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are...
The 111P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit...
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features...
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-01) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features...
The 12 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24213-03) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model...
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay...
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117-01) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid...
The 201-xxx-DPDT is an 11-pin octal base plug-in voltage monitor designed to protect 3-phase motors regardless of size. The 201-100-DPDT is used on 95-120VAC, 50/60Hz motors and the 201-200-DPDT is...
The 201-xxx-SP is an 8-pin octal-base, plug-in voltage monitor designed to protect single-phase motors regardless of size. The 201-100-SP is used on 95-120VAC, 50/60Hz motors to prevent damage caused by...
The 201-xxx-SP-DPDT is an 8-pin octal-base, plug-in voltage monitor designed to protect single-phase motors regardless of size. The 201-100-SP-DPDT is used on 95-120VAC, 50/60Hz motors to prevent damage caused by...
The 201A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-480VAC, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage setpoint and the voltage monitor...
The 201A-AU is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-480VAC, 50/60Hz motors regardless of size. Has user adjustable 1-30 second trip delay, manual or 1-500 second restart delay,...
The 202 series is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-600VAC, 50/60Hz motors regardless of size. The 202-RP monitors the phase rotation of 3-phase systems and trips on...
The 202-200-SP voltage monitor is designed to protect single-phase motors regardless of size. It can be used with 190V-240VAC, 50/60Hz motors to prevent damage caused by incoming power problems. A...
The 231-Insider-P provides single-phase protection for submersible pumps with an input voltage of 230 V ac and input load range from ⅓–1 hp. Its output load rating is 1 hp...
The 233P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of ⅓–3 hp, and an output load rating of 3...
The 233P-1.5 pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of ⅓–1.5 hp, and an output load rating of 1.5...
The 233P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of ⅓–3 hp, and an output load rating of...
The 233P1.5-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of ⅓–1.5 hp, and an output load rating of...
The 235P pump monitor protects single-phase pumps with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following...
The 235P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the...
The 24 V 200 A Continuous-Duty SPST Series Insulated Solenoid Relay (24214) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model has a...
The 24 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-08) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid...
The 250A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-480VAC, 50*/60Hz motors regardless of size from low and high voltage, unbalance/single-pha se, and reverse-phase. The product provides a...
The 250A is a 3-phase, auto-ranging, dual-range voltage monitor that protects 190-480VAC, 50/60Hz motors regardless of size from low and high voltage, unbalance/single-pha se, and reverse-phase. The product provides a...
The 350 is a heavy-duty voltage monitor. This product should be used when high current relays or dual contacts are required, or 480V controls are used. Since the 350 uses...
The 355 is a 3-phase voltage monitor with adjustable trip and restart delay, adjustable voltage unbalance and multiple diagnostic lights. It is perfect for heavy-duty applications that need both protection...
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay...
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay...
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24106) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a...
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay...
The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24124-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-15) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-BX) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063) is designed with a plated-steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24063-BX) is designed with a plated-steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid features studs...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24080-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This individually boxed insulated solenoid...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24107) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24115-BX) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This individually boxed model...
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24117) is designed with a PVC-coated plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid...
The 455 Series are 3-phase voltage monitors that combine load and line side monitoring to offer complete protection. Monitoring the load side will alert the user of contactor failure or...
The 460 is a 3-phase voltage monitor that protects 190-480VAC or 475-600V, 50/60Hz motors regardless of size. The product provides a user selectable nominal voltage set point and the voltage...
The 460-100-SP is used on 95-120VAC, 50*/60Hz single-phase motors and the 190-240VAC, 50*/60Hz single-phase motors to protect them from damaging high and low voltage conditions. An adjustment knob allows the...
The 50R single-phase voltage monitor has a voltage-sensing circuit which constantly monitors the single-phase power for a low voltage condition. Single-phase motors on fans, compressors, air conditioners, heat pumps, well...
The 50R-400-ALT alternating relays are used to alternate between two loads, most commonly in duplex pumping and compressor applications to balance the runtime of both loads. When used in single...
The 601-CS-D-P1 3-phase power monitor is a fully programmable electronic power monitor designed to monitor 3-phase systems. The 601-CS-D-P1 has a single relay that can be configured as a general...
The 777-575-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90...
The 777-575-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90...
The 777-575-LR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range of 1–9 A (direct); 10–800 A (external...
The 777-575-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required);
The 777-AccuPower three-phase motor and pump relay provides protection with input voltage from 190–480 V ac and full load ampere range as follows: 2–25 A: 3-phase (looped conductors required); 25–90...
The 777-FT three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: 3-phase (looped conductors...
The 777-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90...
The 777-HVR-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 340–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90...
The 777-HVR-LR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and motor full load ampere range of 1–9 A (direct); 10–800 A (external...
The 777-HVR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 340–480 V ac and full load ampere range as follows: 2–20 A (looped conductors required); 20–90...
The 777-HVR-SP single-phase relay provides motor protection with input voltage from 340–480 V ac and motor full load ampere range as follows: 2–25 A (looped conductors required); 26–90 A (direct);
The 777-KW/HP-P2 three-phase current and voltage monitor provides protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90...
The 777-LR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 1–9 A (direct); 10–800 A (external...
The 777-LR-TS three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 1–4.5 A: 3-phase (looped conductors...
The 777-MV-P2 three-phase current and voltage monitor provides motor protection with input voltage from 100–240 V ac and motor full load ampere range of 10–800 A (external CTs required).
The 777-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required):...
The 777-TS three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: 3-phase (looped conductors...
The 777VA-02 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required);
The 777VA-03 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required);
The 77C single-phase relay provides motor protection with input voltage from 100–240 V ac and motor full load ampere range as follows: 2–25 A (looped conductors required); 26–90 A (direct);
The 77C-LR single-phase relay provides motor protection with input voltage from 100–240 V ac and motor full load ampere range as follows: 1.0–2.5 A (looped conductors required); 2.0–9.0 A (direct).
The ALT alternating relays are used to alternate between two loads. The ALT is commonly used in duplex pumping applications to balance the runtime of both pumps. The ALT-S is...
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s...
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This insulated...
The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200-BX) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This individually...
The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time...
The HD Series 16 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880159) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that...
The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high...
The HD Series 32 V 300 A Heavy-Duty High-Current Electronically Controlled Magnetically Latching Bistable Relay (880160) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that...
The HD Series 32 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880088) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high...
The Model 601 is a fully-programmable voltage monitor designed to protect 3-phase motors. It can be used as a stand-alone product or networked with an RM-1000, RM-2000, PLC, computer or...
The OptoMOS ® line of Rapid Turn-On AC Power Relays utilize dual power SCR outputs and provide blocking voltages of up to 800V. The input and output circuits are optically...
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin...
The single-phase 232-Insider PumpSaver® fits inside ⅓, ½, ¾, and 1 hp, 230 V Grundfos control boxes. Its input voltage is 230 V ac with an input load range of...
This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high...

Next >>