Littelfuse, Inc. Datasheets for Industrial Remote Controls

Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more

Product Name Notes
777-MRSW: Connect 9-pin adapter to 777 communication port.
Relay Interface ModuleSeparate ground-fault and ground-check indication contacts for the SE-105 or SE-107; separate ground-fault and resistor-fault indication contacts for the SE-325.
Remote Indication and Reset AssemblyPanel-mounte d remote indication and reset for the SE-325. NEMA 1 rating.
Remote Indication and Reset AssemblyPanel-mounte d remote indication and reset for the SE-325. NEMA 4 and NEMA 13 rating. Standard 22-mm mounting.
Remote Indication and Reset AssemblyRemote indication and reset for the SE-105 and SE-107. NEMA 4 and NEMA 13 rating.
Remote Indication and Reset AssemblyRemote indication and reset for the SE-105 and SE-107.
Remote Indication and Reset AssemblyRemote indication and reset for the SE-134C and SE-135. NEMA 4 and NEMA 13 rating. Standard 22-mm mounting.
Remote Indication and Reset AssemblyRemote indication and reset for the SE-330, SE-330AU, and SE-330HV. NEMA 4 and NEMA 13 rating. Standard 22-mm mounting.
The Informer-MS is a hand-held diagnostic tool designed for use with the Littelfuse 455*. The Informer-MS uses an infrared receiver to read valuable information transmitted from the 455*, which can...
The OL-RESET allows the 777 line of motor protection and pump protection products to be manually reset without opening the panel door. Simply connect the module to the 777 communication...
The RM2000 is a motor-monitoring device to be used in conjunction with the 777 family of products (excluding the P1 Series), 77C family of products and the Model 601 voltage...