The IXYH40N120C4 is a 1200V, 40A IGBT designed for high-frequency switching applications up to 50kHz, featuring low switching losses and a positive thermal coefficient of Vce(sat) to enable parallel operation. It is packaged in a TO-247 case with a thermal resistance from junction to case of 0.22 °C/W and a maximum junction temperature of 175 °C. The device has a collector-emitter saturation voltage of 2.05 to 2.50 V at 32A and 15V gate drive, a gate charge of 92 nC, and is suited for inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, and welding machines.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N120C4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |