The IXXH60N65B4 is a 650V XPT™ trench IGBT in a TO-247 package, rated for 60A continuous collector current at 110°C and 145A at 25°C. It features a collector-emitter saturation voltage of 1.8V to 2.2V at 60A and 15V gate-emitter voltage, and a short-circuit withstand time of 10µs under clamped inductive load conditions. The device has a square reverse-bias safe operating area and is optimized for switching frequencies between 5kHz and 30kHz. Thermal resistance from junction to case is 0.28°C/W. It operates over a junction temperature range of -55°C to 175°C and meets AEC-Q200 and RoHS standards. Applications include power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, and welding machines.
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
Insulated Gate Bipolar Transistor, Product overview: IXXH60N65B4 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH60N65B4 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH60N65B4 | 279-IXXH60N65B4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | IGBT Transistor |
| VCES | 650 volts |