Littelfuse, Inc. Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| 10-35A Ball and Lever Actuator Style | |
| 10A at 12V DC. Normally Off. On with plunger depressed, spring return to Off.Two screw terminals. 7/16" (7.9mm) diameter mounting stem, 7/16" –20 (7.9mm) long, with two flats for mounting... | |
| 10A at 12V DC. SPST, normally Off. On with plunger depressed, spring return to Off. PVC coated housing protects against moisture and dirt. Two 18AWG wire leads, 7" long. Button-head... | |
| For Neutral Safety and Back-up Lamp Switches. Molded of durable PVC to resist moisture and dirt. Internal ring forms a seal with the groove around the switch housing. Fits Cole... | |
| Littelfuse Pushpull Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Neutral Safety and Backup... |